Edwards Vacuum One Stage Rotary Vane Pump E1M18

Description
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.
Description
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.

Suppliers

Company
Product
Description
Supplier Links
One Stage Rotary Vane Pump - E1M18 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
One Stage Rotary Vane Pump
E1M18
One Stage Rotary Vane Pump E1M18
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.

The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E1M18 pump is a one-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number E1M18
Product Name One Stage Rotary Vane Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Medical / Laboratory
Features Gas Ballast
Pumping Speed 10 to 14.7 CFM (17.01 to 25 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Turbomolecular vacuum pumps - HiPace 2300 with TC 1200 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory; Semiconductor
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details