Edwards Vacuum Stokes 6" Series Mechanical Booster Pump 61B MH25

Description
Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.
Description
Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Suppliers

Company
Product
Description
Supplier Links
Stokes 6
Crawley, West Sussex, United Kingdom
Stokes 6" Series Mechanical Booster Pump
61B MH25
Stokes 6" Series Mechanical Booster Pump 61B MH25
Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package.
Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number 61B MH25
Product Name Stokes 6" Series Mechanical Booster Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
Unlock Full Specs
to access all available technical data

Similar Products

Dry Screw Vacuum Pumps - COBRA DX 0950 A - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Application Industrial; Food; Packaging; Power; Lithium Battery Production, Drying, Coating
Pumping Speed 559 CFM (950 m³/hr)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Multi-stage roots vacuum pumps - P1820 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1058 CFM (1800 m³/hr)
View Details
Lifetime™ LTP85 Silica Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 380 CFM (646 m³/hr)
View Details