Edwards Vacuum Stokes 6" Series Mechanical Booster Pump 61B 5H25

Description
Stokes 61B series process isolation boosters are designed to be used in conjunction with rotary-piston, dry vacuum, rotary vane and liquid ring pumps to increase pumping speed at working pressures and shorten pump down time significantly. It incorporates five mechanical seals for optimum protection from dust and particulate contamination. It also includes an integral by-pass valve enabling the booster to start from atmosphere, eliminating the need for a vacuum pressure switch to ensure continuous operation regardless of vacuum level. The Stokes 61B series can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the Stokes 6” series has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.
Description
Stokes 61B series process isolation boosters are designed to be used in conjunction with rotary-piston, dry vacuum, rotary vane and liquid ring pumps to increase pumping speed at working pressures and shorten pump down time significantly. It incorporates five mechanical seals for optimum protection from dust and particulate contamination. It also includes an integral by-pass valve enabling the booster to start from atmosphere, eliminating the need for a vacuum pressure switch to ensure continuous operation regardless of vacuum level. The Stokes 61B series can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the Stokes 6” series has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Suppliers

Company
Product
Description
Supplier Links
Stokes 6
Crawley, West Sussex, United Kingdom
Stokes 6" Series Mechanical Booster Pump
61B 5H25
Stokes 6" Series Mechanical Booster Pump 61B 5H25
Stokes 61B series process isolation boosters are designed to be used in conjunction with rotary-piston, dry vacuum, rotary vane and liquid ring pumps to increase pumping speed at working pressures and shorten pump down time significantly. It incorporates five mechanical seals for optimum protection from dust and particulate contamination. It also includes an integral by-pass valve enabling the booster to start from atmosphere, eliminating the need for a vacuum pressure switch to ensure continuous operation regardless of vacuum level. The Stokes 61B series can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the Stokes 6” series has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Stokes 61B series process isolation boosters are designed to be used in conjunction with rotary-piston, dry vacuum, rotary vane and liquid ring pumps to increase pumping speed at working pressures and shorten pump down time significantly. It incorporates five mechanical seals for optimum protection from dust and particulate contamination. It also includes an integral by-pass valve enabling the booster to start from atmosphere, eliminating the need for a vacuum pressure switch to ensure continuous operation regardless of vacuum level. The Stokes 61B series can be mounted separately or on the inlet of the backing pump to create a compact integrated package.
Featuring an extra large diameter shaft, the Stokes 6” series has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number 61B 5H25
Product Name Stokes 6" Series Mechanical Booster Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
Unlock Full Specs
to access all available technical data

Similar Products

FloGard (V4) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4XVE4-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 150 to 99.6 torr (24.0 to 26.0 in Hg vac)
View Details
Vacuum generator - VN-30-H-T6-PQ4-VA5-RO2 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details