Edwards Vacuum Stokes 6" Series Mechanical Booster Pump 615 MVR CE

Description
Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.
Description
Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Suppliers

Company
Product
Description
Supplier Links
Stokes 6
Crawley, West Sussex, United Kingdom
Stokes 6" Series Mechanical Booster Pump
615 MVR CE
Stokes 6" Series Mechanical Booster Pump 615 MVR CE
Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Edwards Superblowers are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Superblower can be mounted separately or on the inlet of the backing pump to create a compact integrated package.
Featuring an extra large diameter shaft, the 6” Superblower has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number 615 MVR CE
Product Name Stokes 6" Series Mechanical Booster Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vooner FloGard® V4T130, 225 to 265 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4T130C-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Turbomolecular vacuum pumps - HiPace 300 with TC 110 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Medical / Laboratory; Power; Pharm/Sanitary; Semiconductor
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details