Edwards Vacuum Stokes 6" Series Mechanical Booster Pump 615 5VR CE

Description
Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Process Isolation Boosters has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.
Description
Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Process Isolation Boosters has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Suppliers

Company
Product
Description
Supplier Links
Stokes 6
Crawley, West Sussex, United Kingdom
Stokes 6" Series Mechanical Booster Pump
615 5VR CE
Stokes 6" Series Mechanical Booster Pump 615 5VR CE
Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately or on the inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Process Isolation Boosters has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Edwards Process Isolation Boosters are designed to be used in conjunction with rotary-piston, liquid ring, rotary vane and dry vacuum pumps to increase pumping speed at working pressures and shorten pump down time significantly. The Process Isolation Boosters can be mounted separately or on the inlet of the backing pump to create a compact integrated package.
Featuring an extra large diameter shaft, the 6” Process Isolation Boosters has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster. This allows the pumps to operate at their full displacement from atmospheric pressure with an appropriately sized backing pump.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number 615 5VR CE
Product Name Stokes 6" Series Mechanical Booster Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4SS4-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 658 to 354 torr (4.0 to 16.0 in Hg vac)
View Details
Vauum boosters - HiLobe 1004 - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Power; Pharm/Sanitary
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details