Edwards Vacuum Stokes Vacuum Oil Sealed Piston Pump 212J Microvac

Description
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum.
Description
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum.

Suppliers

Company
Product
Description
Supplier Links
Stokes Vacuum Oil Sealed Piston Pump - 212J Microvac - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Stokes Vacuum Oil Sealed Piston Pump
212J Microvac
Stokes Vacuum Oil Sealed Piston Pump 212J Microvac
The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum.

The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with minimal maintenance and process downtime. An integral oil distribution system eliminates external piping and delivers leak-free operation in a stylized design. A stiffer motor mounting platform cuts flexibility to minimize motor belt wear. A stylized oil reservoir cover and side cover 'O' rings improve sealing to eliminate oil leakage. An integral gas ballast valve built into the side cover allows quick adaptation to automatic gas ballast. Most importantly, these improvements don't increase the industry leading space saving footprint. Inlet, outlet and mounting dimensions are exactly the same as the H series Microvac rotary piston pump. This pump is fitted with a 230/460V coil for control of the oil solenoid valve which prevents the pump from flooding with oil in the case of power failure or a loss of vacuum.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number 212J Microvac
Product Name Stokes Vacuum Oil Sealed Piston Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
Features Gas Ballast
Pumping Speed 150 CFM (255 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Lifetime™ LTS3 Silica Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 320 CFM (544 m³/hr)
View Details