Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber applications. Each Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process isolation boosters are available as an option. Controls for Stokes 1700 series mechanical booster pump combination include a pressure switch, motor starters, overloads, remote booster selection switch and lights for pump running and fault indication. Multi-stage vacuum systems from Edwards combine a high capacity dry-lobe booster with a Microvac rotary piston pump. These combinations deliver the high capacity needed to achieve faster pump-downs. Most importantly, these systems achieve the task more cost effectively than larger single stage pumps. Depending on the specific application, they can improve blank-off by a factor of ten over large, single stage pumps. Pumping capacities range from 1300 to 7880 ft3min-1.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | 1754HC Mechanical Booster Pump |
| Product Name | Stokes Vacuum Oil Sealed Piston Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Combination |
| Application | Industrial |
| Features | OEM Controller / Control Panel |
| Pumping Speed | 2999 CFM (5100 m³/hr) |