EDSYN Inc. Solder Wire, , 1.0Mm, 500G; Flux Type Edsyn SSC 1500

Description
SOLDER WIRE, , 1.0MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.0MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.0Mm, 500G; Flux Type Edsyn - 98M4268 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.0Mm, 500G; Flux Type Edsyn
98M4268
Solder Wire, , 1.0Mm, 500G; Flux Type Edsyn 98M4268
SOLDER WIRE, , 1.0MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes

SOLDER WIRE, , 1.0MM, 500G; Flux Type:No Clean and Rosin Flux; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:230°C; Weight - Metric:500g; Weight - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98M4268
Product Name Solder Wire, , 1.0Mm, 500G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details