EDSYN Inc. Potentiometer, Linear, 5K, Rotary; Track Resistance Edsyn SR243

Description
POTENTIOMETER, LINEAR, 5K, ROTARY; Track Resistance:5kohm; No. of Turns:-; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:1; Shaft Length:
Datasheet
Description
POTENTIOMETER, LINEAR, 5K, ROTARY; Track Resistance:5kohm; No. of Turns:-; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:1; Shaft Length:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Linear, 5K, Rotary; Track Resistance Edsyn - 83C1387 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 5K, Rotary; Track Resistance Edsyn
83C1387
Potentiometer, Linear, 5K, Rotary; Track Resistance Edsyn 83C1387
POTENTIOMETER, LINEAR, 5K, ROTARY; Track Resistance:5kohm; No. of Turns:-; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:1; Shaft Length:

POTENTIOMETER, LINEAR, 5K, ROTARY; Track Resistance:5kohm; No. of Turns:-; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:-; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:1; Shaft Length:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83C1387
Product Name Potentiometer, Linear, 5K, Rotary; Track Resistance Edsyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details