EDSYN Inc. Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn SAC15250-3

Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn - 91Y1478 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
91Y1478
Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn 91Y1478
SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

SOLDER WIRE, 95/5/0.7 SN/AG/CU, 250G; Flux Type:No Clean; Solder Alloy:95, 5, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.06"; Melting Temperature:217°C; Weight - Metric:250g; Weight - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 91Y1478
Product Name Solder Wire, 95/5/0.7 Sn/ag/cu, 250G; Flux Type Edsyn
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Plastic Welding Machines - TWINNY S Hot Air Welder (230 V / 2900 W) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
LOCTITE NC-AA WICK (Known as Multicore NC-AA) - 8799568101377 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details