EASY PROBE TWEEZER, BENT/FLAT, SS; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Bent, Flat; Overall Length:406mm; Tweezer Body Material:-; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 21M7264 |
| Product Name | Easy Probe Tweezer, Bent/flat, Ss; Tweezer Type Edsyn |