SMD TWEEZER, BENT/FLAT, 115MM, SS; Tweezer Type:SMD; Tweezer Tip Type / Style:Bent, Flat; Overall Length:115mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC ( RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89Y7256 |
| Product Name | Smd Tweezer, Bent/flat, 115Mm, Ss; Tweezer Type Edsyn |