Edmund Optics Inc. S-LAH79 Half-Ball Lens 10.0mm Diameter NT90-861

Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0μm/m°C (-30 to 70°C).The Half-Ball Lens simplifies system integration.For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
Description
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0μm/m°C (-30 to 70°C).The Half-Ball Lens simplifies system integration.For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
S-LAH79 Half-Ball Lens 10.0mm Diameter
NT90-861
S-LAH79 Half-Ball Lens 10.0mm Diameter NT90-861
Index of Refraction of 2.0 High Tolerance These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0μm/m°C (-30 to 70°C).The Half-Ball Lens simplifies system integration.For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.
  • Index of Refraction of 2.0
  • High Tolerance

These ball lenses have an even higher index of refraction than our LaSFN9 ball lenses, providing a shorter back focal length, which simplifies fiber coupling. Other uses include endoscopy, bar code scanning, ball pre-forms for aspheric lenses, and sensor applications. S-LAH79 (Ohara) has Abbe Number of 28.3, density of 5.23g/cm3 and coefficient of linear expansion of 6.0μm/m°C (-30 to 70°C).The Half-Ball Lens simplifies system integration.For general information about ball lens, as well as how to calculate the NA and Focal Length please check our technical article Understanding Ball Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT90-861
Product Name S-LAH79 Half-Ball Lens 10.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lenses - LBC-508-R921-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -92.19 mm (-3.63 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Aspheric Lens Kit, 600-1050 nm Antireflection Coating - 5720-B-P - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details