Edmund Optics Inc. PCV Axicon 170° Apex Angle, 25.4mm Dia, NIR I Coating NT86-797

Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCV Axicon 170° Apex Angle, 25.4mm Dia, NIR I Coating
NT86-797
PCV Axicon 170° Apex Angle, 25.4mm Dia, NIR I Coating NT86-797
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
  • Creates a Ring Shaped Approximation of a Bessel Beam
  • Ideal for Industrial or Life Sciences Applications
  • To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons

Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT86-797
Product Name PCV Axicon 170° Apex Angle, 25.4mm Dia, NIR I Coating
Lens Type Aspheric
Lens Application Infrared
Edge Thickness 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Optical Doublet Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details