Edmund Optics Inc. PCV Axicon 140° Apex Angle, 25.4mm Dia, NIR I Coating NT86-795

Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCV Axicon 140° Apex Angle, 25.4mm Dia, NIR I Coating
NT86-795
PCV Axicon 140° Apex Angle, 25.4mm Dia, NIR I Coating NT86-795
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
  • Creates a Ring Shaped Approximation of a Bessel Beam
  • Ideal for Industrial or Life Sciences Applications
  • To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons

Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT86-795
Product Name PCV Axicon 140° Apex Angle, 25.4mm Dia, NIR I Coating
Lens Type Aspheric
Lens Application Infrared
Edge Thickness 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-508-R459-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -45.9 mm (-1.81 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details