Edmund Optics Inc. PCV Axicon 175° Apex Angle, 25.4mm Dia, VIS 0° Coating NT86-792

Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCV Axicon 175° Apex Angle, 25.4mm Dia, VIS 0° Coating
NT86-792
PCV Axicon 175° Apex Angle, 25.4mm Dia, VIS 0° Coating NT86-792
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
  • Creates a Ring Shaped Approximation of a Bessel Beam
  • Ideal for Industrial or Life Sciences Applications
  • To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons

Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT86-792
Product Name PCV Axicon 175° Apex Angle, 25.4mm Dia, VIS 0° Coating
Lens Type Aspheric
Lens Application Visible
Edge Thickness 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Cylindrical Lense - CY 585 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 37.6 mm (1.48 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details