Edmund Optics Inc. PCV Axicon 140° Apex Angle, 25.4mm Dia, VIS 0° Coating NT86-789

Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
Description
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCV Axicon 140° Apex Angle, 25.4mm Dia, VIS 0° Coating
NT86-789
PCV Axicon 140° Apex Angle, 25.4mm Dia, VIS 0° Coating NT86-789
Creates a Ring Shaped Approximation of a Bessel Beam Ideal for Industrial or Life Sciences Applications To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.
  • Creates a Ring Shaped Approximation of a Bessel Beam
  • Ideal for Industrial or Life Sciences Applications
  • To Control Ring Diameter, Use with Plano-Convex (PCX) Axicons

Plano-Concave (PCV) Axicons are used in laser material processing applications to create a ring-shaped image along the optical axis, or to create a non-diffractive approximation of a Bessel beam. Plano-Concave (PCV) Axicons feature one concave conical surface and one plano surface. When used with a Plano-Convex (PCX) Axicon, the diameter of the Bessel beam can be controlled by the separation between the two Axicons, which is ideal for ablating corneal material in surgical procedures. Note: Due to the fabrication process, there is a 1mm diameter spherical indentation at the lowest point of the conical shape.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT86-789
Product Name PCV Axicon 140° Apex Angle, 25.4mm Dia, VIS 0° Coating
Lens Type Aspheric
Lens Application Visible
Edge Thickness 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Meniscus Lenses - LMS-254-R1025-R3000-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details