Edmund Optics Inc. 25mm Dia. Mirror, Fused Silica, 1A Roughness NT86-274

Description
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.
Description
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia. Mirror, Fused Silica, 1A Roughness
NT86-274
25mm Dia. Mirror, Fused Silica, 1A Roughness NT86-274
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.
  • 1Å and 2Å Surface Roughness Options
  • Ultra-Low Surface Scatter
  • 1/10λ Surface Accuracy

Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT86-274
Product Name 25mm Dia. Mirror, Fused Silica, 1A Roughness
Mirror Types Flat Mirror
Diameter/Width 25 mm (0.9843 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details