Edmund Optics Inc. 25mm Dia. Mirror, Fused Silica, 2A Roughness NT86-272

Description
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.
Description
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia. Mirror, Fused Silica, 2A Roughness
NT86-272
25mm Dia. Mirror, Fused Silica, 2A Roughness NT86-272
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.
  • 1Å and 2Å Surface Roughness Options
  • Ultra-Low Surface Scatter
  • 1/10λ Surface Accuracy

Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT86-272
Product Name 25mm Dia. Mirror, Fused Silica, 2A Roughness
Mirror Types Flat Mirror
Diameter/Width 25 mm (0.9843 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-254-060-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Silver Mirror, Economy, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details