Edmund Optics Inc. 12.5mm Dia. Mirror, Zerodur, 1A Roughness NT86-271

Description
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.
Description
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Dia. Mirror, Zerodur, 1A Roughness
NT86-271
12.5mm Dia. Mirror, Zerodur, 1A Roughness NT86-271
1å and 2å Surface Roughness Options Ultra-Low Surface Scatter 1/10λ Surface Accuracy Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.
  • 1Å and 2Å Surface Roughness Options
  • Ultra-Low Surface Scatter
  • 1/10λ Surface Accuracy

Available in Fused Silica and Zerodur®, Super Polished Mirror Substrates feature excellent surface roughness and ultra-low dispersion. The super polishing is applied to the first surface of the substrate, and a commercial polishing is applied to the second. The superior surface quality and surface accuracy make Super Polished Mirror Substrates ideal for use with ultra-fast lasers and for other laser applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT86-271
Product Name 12.5mm Dia. Mirror, Zerodur, 1A Roughness
Mirror Types Flat Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 1064 nm, S2 Polished - 20QM20HM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details