Edmund Optics Inc. 1/10 Wave Mirror 75mm Diameter UV Enhanced Aluminum Coating NT84-425

Description
Precision Fused Silica Substrate Variety of Sizes and Coating Options Available Low Coefficient of Thermal Expansion 1/10λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the mirrors feature a low coefficient of thermal expansion while being highly durable and resistant to abrasion.
Description
Precision Fused Silica Substrate Variety of Sizes and Coating Options Available Low Coefficient of Thermal Expansion 1/10λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the mirrors feature a low coefficient of thermal expansion while being highly durable and resistant to abrasion.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/10 Wave Mirror 75mm Diameter UV Enhanced Aluminum Coating
NT84-425
1/10 Wave Mirror 75mm Diameter UV Enhanced Aluminum Coating NT84-425
Precision Fused Silica Substrate Variety of Sizes and Coating Options Available Low Coefficient of Thermal Expansion 1/10λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the mirrors feature a low coefficient of thermal expansion while being highly durable and resistant to abrasion.
  • Precision Fused Silica Substrate
  • Variety of Sizes and Coating Options Available
  • Low Coefficient of Thermal Expansion

1/10λ First Surface Mirrors are ideal for demanding beam steering and reflection applications in the visible and IR spectra. With a precision fused silica substrate, the mirrors feature a low coefficient of thermal expansion while being highly durable and resistant to abrasion.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT84-425
Product Name 1/10 Wave Mirror 75mm Diameter UV Enhanced Aluminum Coating
Mirror Types Flat Mirror
Diameter/Width 75 mm (2.95 inch)
Thickness 7.5 mm (0.2953 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details