Edmund Optics Inc. PCX Lens, 6.0mm Diameter x 24.0mm FL, 1550nm V-Coat NT84-212

Description
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
Description
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCX Lens, 6.0mm Diameter x 24.0mm FL, 1550nm V-Coat
NT84-212
PCX Lens, 6.0mm Diameter x 24.0mm FL, 1550nm V-Coat NT84-212
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
  • <0.25% Reflection at Design Wavelength
  • Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources
  • BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II
  • 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered

Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT84-212
Product Name PCX Lens, 6.0mm Diameter x 24.0mm FL, 1550nm V-Coat
Lens Type Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-127-R230-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 23.01 mm (0.9060 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details