Edmund Optics Inc. Axicon 160° Apex Angle, 25.4mm Dia, UV-AR Coating NT83-800

Description
Creates a Ring Shaped Approximation of a Bessel Beam Available Uncoated or Anti-Reflection Coated Offered in a Variety of Apex Angles Plano-Convex (PCX) Axicons feature one conical surface and one plano surface. They are used to produce a non-diffractive ring-shaped beam that increases in diameter over distance while retaining a constant ring thickness. When used with a collimated Gaussian beam, Plano-Convex (PCX) Axicons create an approximation of a Bessel beam ideal for a range of medical, research, measurement, and alignment applications. They feature a precision fused silica substrate and are available uncoated and with a wide selection of anti-reflection (AR) coating options.A Bessel beam is a non-diffractive beam comprised of rings equal in power to one another. Although Bessel beams are only theoretically possible because they require an infinite amount of energy, the output of Plano-Convex (PCX) Axicons offer a good approximation by maintaining a high level of the non-diffractive Bessel beam properties.The ring thickness (t) is easily defined by taking ½ of the beam diameter (db): The diameter of the ring (dr) is defined using the length from lens output to image (L), the index of refraction of the lens material (n), and the angle a: For optimum performance, we recommend using Plano-Convex (PCX) Axicons in conjunction with one of our beam expanders in order to ensure a beam diameter of at least 50% of the clear aperture.
Description
Creates a Ring Shaped Approximation of a Bessel Beam Available Uncoated or Anti-Reflection Coated Offered in a Variety of Apex Angles Plano-Convex (PCX) Axicons feature one conical surface and one plano surface. They are used to produce a non-diffractive ring-shaped beam that increases in diameter over distance while retaining a constant ring thickness. When used with a collimated Gaussian beam, Plano-Convex (PCX) Axicons create an approximation of a Bessel beam ideal for a range of medical, research, measurement, and alignment applications. They feature a precision fused silica substrate and are available uncoated and with a wide selection of anti-reflection (AR) coating options.A Bessel beam is a non-diffractive beam comprised of rings equal in power to one another. Although Bessel beams are only theoretically possible because they require an infinite amount of energy, the output of Plano-Convex (PCX) Axicons offer a good approximation by maintaining a high level of the non-diffractive Bessel beam properties.The ring thickness (t) is easily defined by taking ½ of the beam diameter (db): The diameter of the ring (dr) is defined using the length from lens output to image (L), the index of refraction of the lens material (n), and the angle a: For optimum performance, we recommend using Plano-Convex (PCX) Axicons in conjunction with one of our beam expanders in order to ensure a beam diameter of at least 50% of the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Axicon 160° Apex Angle, 25.4mm Dia, UV-AR Coating
NT83-800
Axicon 160° Apex Angle, 25.4mm Dia, UV-AR Coating NT83-800
Creates a Ring Shaped Approximation of a Bessel Beam Available Uncoated or Anti-Reflection Coated Offered in a Variety of Apex Angles Plano-Convex (PCX) Axicons feature one conical surface and one plano surface. They are used to produce a non-diffractive ring-shaped beam that increases in diameter over distance while retaining a constant ring thickness. When used with a collimated Gaussian beam, Plano-Convex (PCX) Axicons create an approximation of a Bessel beam ideal for a range of medical, research, measurement, and alignment applications. They feature a precision fused silica substrate and are available uncoated and with a wide selection of anti-reflection (AR) coating options.A Bessel beam is a non-diffractive beam comprised of rings equal in power to one another. Although Bessel beams are only theoretically possible because they require an infinite amount of energy, the output of Plano-Convex (PCX) Axicons offer a good approximation by maintaining a high level of the non-diffractive Bessel beam properties.The ring thickness (t) is easily defined by taking ½ of the beam diameter (db): The diameter of the ring (dr) is defined using the length from lens output to image (L), the index of refraction of the lens material (n), and the angle a: For optimum performance, we recommend using Plano-Convex (PCX) Axicons in conjunction with one of our beam expanders in order to ensure a beam diameter of at least 50% of the clear aperture.
  • Creates a Ring Shaped Approximation of a Bessel Beam
  • Available Uncoated or Anti-Reflection Coated
  • Offered in a Variety of Apex Angles

Plano-Convex (PCX) Axicons feature one conical surface and one plano surface. They are used to produce a non-diffractive ring-shaped beam that increases in diameter over distance while retaining a constant ring thickness. When used with a collimated Gaussian beam, Plano-Convex (PCX) Axicons create an approximation of a Bessel beam ideal for a range of medical, research, measurement, and alignment applications. They feature a precision fused silica substrate and are available uncoated and with a wide selection of anti-reflection (AR) coating options.A Bessel beam is a non-diffractive beam comprised of rings equal in power to one another. Although Bessel beams are only theoretically possible because they require an infinite amount of energy, the output of Plano-Convex (PCX) Axicons offer a good approximation by maintaining a high level of the non-diffractive Bessel beam properties.The ring thickness (t) is easily defined by taking ½ of the beam diameter (db):
The diameter of the ring (dr) is defined using the length from lens output to image (L), the index of refraction of the lens material (n), and the angle a:
For optimum performance, we recommend using Plano-Convex (PCX) Axicons in conjunction with one of our beam expanders in order to ensure a beam diameter of at least 50% of the clear aperture.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT83-800
Product Name Axicon 160° Apex Angle, 25.4mm Dia, UV-AR Coating
Lens Type Aspheric
Lens Application Ultraviolet
Center Thickness 5.7 mm (0.2244 inch)
Edge Thickness 3.5 mm (0.1378 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Cylindrical Lenses - CLPC-254-063-R033-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 25.4 mm (1 inch)
Width 6.35 mm (0.2500 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details