Edmund Optics Inc. 0.58 NA 1.45mm FL Molded Aspheric Lens, 600-1050nm AR Coating NT83-614

Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.58 NA 1.45mm FL Molded Aspheric Lens, 600-1050nm AR Coating
NT83-614
0.58 NA 1.45mm FL Molded Aspheric Lens, 600-1050nm AR Coating NT83-614
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
  • Micro Sizes 2mm Dia.
  • Several Coating Options

Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT83-614
Product Name 0.58 NA 1.45mm FL Molded Aspheric Lens, 600-1050nm AR Coating
Lens Type Aspheric
Focal Length 1.45 mm (0.0571 inch)
Center Thickness 1.02 mm (0.0402 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details