Edmund Optics Inc. 0.504 NA 2.00mm FL Molded Aspheric Lens, 600-1050nm AR Coating NT83-583

Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
Description
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.504 NA 2.00mm FL Molded Aspheric Lens, 600-1050nm AR Coating
NT83-583
0.504 NA 2.00mm FL Molded Aspheric Lens, 600-1050nm AR Coating NT83-583
Micro Sizes 2mm Dia. Several Coating Options Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
  • Micro Sizes 2mm Dia.
  • Several Coating Options

Aspheric lenses are known for providing simple, single-element solutions for managing laser light. LightPath® has perfected a glass molding technology that produces aspheric lenses with consistent quality and at practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a nearly circular beam is critical. High NA lenses gather all available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT83-583
Product Name 0.504 NA 2.00mm FL Molded Aspheric Lens, 600-1050nm AR Coating
Lens Type Aspheric
Focal Length 2 mm (0.0787 inch)
Center Thickness 1.89 mm (0.0744 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details
CaF2 Convex Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Materials Calcium Fluoride
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details