Edmund Optics Inc. Spherical Mirror 6" Dia. x 60" FL Protected Alum. NT71-026

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 6" Dia. x 60" FL Protected Alum.
NT71-026
Spherical Mirror 6" Dia. x 60" FL Protected Alum. NT71-026
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ¼λ Spherical Mirrors Also Available

TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT71-026
Product Name Spherical Mirror 6" Dia. x 60" FL Protected Alum.
Mirror Types Spherical Mirror
Focal Length 1524 mm (60 inch)
Diameter/Width 152 mm (6 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

NIR Dielectric Mirror, 1.0 in. Diameter, 700-900 nm - 5102 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details