PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT69-805 |
| Product Name | 25mm Dia x -100mm FL Cylinder Lens VIS 0° Coating |
| Lens Type | Cylindrical Lens |
| Lens Application | Visible |
| Focal Length | -100 mm (-3.94 inch) |
| Center Thickness | 3.5 mm (0.1378 inch) |