Edmund Optics Inc. 25mm Dia x -75mm FL Cylinder Lens VIS 0° Coating NT69-804

Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.
Description
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia x -75mm FL Cylinder Lens VIS 0° Coating
NT69-804
25mm Dia x -75mm FL Cylinder Lens VIS 0° Coating NT69-804
PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

PCV Cylinder lenses are commonly used to turn a collimated laser source into a line generator. PCV and PCX oblong cylinder lenses can be used together for beam expander applications.The thin lens approximation for the length of a line generated by a negative cylinder lens is: L = 2 * (r0/f) * (z + f) where L is the line length, r0 is half the beam diameter, z is the projection distance, and -f is the focal length of the lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-804
Product Name 25mm Dia x -75mm FL Cylinder Lens VIS 0° Coating
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -75 mm (-2.95 inch)
Center Thickness 3.5 mm (0.1378 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-127-R196-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 19.69 mm (0.7752 inch)
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details