Edmund Optics Inc. 12.5mm H x 25mm L x 50mm FL Cylinder Lens NIR I Coating NT69-749

Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm H x 25mm L x 50mm FL Cylinder Lens NIR I Coating
NT69-749
12.5mm H x 25mm L x 50mm FL Cylinder Lens NIR I Coating NT69-749
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-749
Product Name 12.5mm H x 25mm L x 50mm FL Cylinder Lens NIR I Coating
Lens Type Cylindrical Lens
Lens Application Infrared
Focal Length 50 mm (1.97 inch)
Center Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 949 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 97.1 mm (3.82 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details