Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT69-727 |
| Product Name | 25mm Dia x 50mm FL Cylinder Lens VIS 0° Coating |
| Lens Type | Cylindrical Lens |
| Lens Application | Visible |
| Focal Length | 50 mm (1.97 inch) |
| Center Thickness | 4.24 mm (0.1669 inch) |