Edmund Optics Inc. Plano-Convex Lens, Silicon, 25mm Dia. x 75mm FL, Uncoated NT69-678

Description
Wavelength Range of 1.2 - 7μm Low Density and Dispersion Focal Lengths of 25 250mm Available Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Silicon Plano-Convex (PCX) Lenses feature precision polished surfaces, making them ideal for a variety of infrared applications, including Near-Infrared (NIR) imaging, and infrared spectroscopy. Available in a variety of focal lengths from F/1 thru F/10, the lenses are offered uncoated. For custom infrared coating requirements, please contact our Sales Department.Silicon is popular in the 1.2 - 7μm spectral region because of its low cost and low density as compared to other infrared materials. Silicon features a density of 2.329 g/cm3 and index of refraction of 3.422. With a density of less than half that of Germanium or Zinc Selenide, Silicon is ideally suited to weight sensitive applications, especially those in the 3 - 5μm region. Silicon reacts with halogens and dilute alkalis, but is inert to most acids. Silicons Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.
Description
Wavelength Range of 1.2 - 7μm Low Density and Dispersion Focal Lengths of 25 250mm Available Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Silicon Plano-Convex (PCX) Lenses feature precision polished surfaces, making them ideal for a variety of infrared applications, including Near-Infrared (NIR) imaging, and infrared spectroscopy. Available in a variety of focal lengths from F/1 thru F/10, the lenses are offered uncoated. For custom infrared coating requirements, please contact our Sales Department.Silicon is popular in the 1.2 - 7μm spectral region because of its low cost and low density as compared to other infrared materials. Silicon features a density of 2.329 g/cm3 and index of refraction of 3.422. With a density of less than half that of Germanium or Zinc Selenide, Silicon is ideally suited to weight sensitive applications, especially those in the 3 - 5μm region. Silicon reacts with halogens and dilute alkalis, but is inert to most acids. Silicons Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens, Silicon, 25mm Dia. x 75mm FL, Uncoated
NT69-678
Plano-Convex Lens, Silicon, 25mm Dia. x 75mm FL, Uncoated NT69-678
Wavelength Range of 1.2 - 7μm Low Density and Dispersion Focal Lengths of 25 250mm Available Additional Infrared Lenses Available in Popular Substrates Our TECHSPEC® Silicon Plano-Convex (PCX) Lenses feature precision polished surfaces, making them ideal for a variety of infrared applications, including Near-Infrared (NIR) imaging, and infrared spectroscopy. Available in a variety of focal lengths from F/1 thru F/10, the lenses are offered uncoated. For custom infrared coating requirements, please contact our Sales Department.Silicon is popular in the 1.2 - 7μm spectral region because of its low cost and low density as compared to other infrared materials. Silicon features a density of 2.329 g/cm3 and index of refraction of 3.422. With a density of less than half that of Germanium or Zinc Selenide, Silicon is ideally suited to weight sensitive applications, especially those in the 3 - 5μm region. Silicon reacts with halogens and dilute alkalis, but is inert to most acids. Silicons Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Conv ex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.
  • Wavelength Range of 1.2 - 7μm
  • Low Density and Dispersion
  • Focal Lengths of 25 250mm Available
  • Additional Infrared Lenses Available in Popular Substrates

Our TECHSPEC® Silicon Plano-Convex (PCX) Lenses feature precision polished surfaces, making them ideal for a variety of infrared applications, including Near-Infrared (NIR) imaging, and infrared spectroscopy. Available in a variety of focal lengths from F/1 thru F/10, the lenses are offered uncoated. For custom infrared coating requirements, please contact our Sales Department.Silicon is popular in the 1.2 - 7μm spectral region because of its low cost and low density as compared to other infrared materials. Silicon features a density of 2.329 g/cm3 and index of refraction of 3.422. With a density of less than half that of Germanium or Zinc Selenide, Silicon is ideally suited to weight sensitive applications, especially those in the 3 - 5μm region. Silicon reacts with halogens and dilute alkalis, but is inert to most acids. Silicons Knoop Hardness is 1150, making it harder and less brittle than Germanium.Plano-Convex (PCX) lenses feature a positive focal length and have one flat and one convex surface. They should be oriented with the plano (flat) surface towards the desired focal plane. They are ideal for collimation and focusing applications utilizing monochromatic illumination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-678
Product Name Plano-Convex Lens, Silicon, 25mm Dia. x 75mm FL, Uncoated
Focal Length 75 mm (2.95 inch)
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 2.57 mm (0.1012 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 211 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 57.8 mm (2.28 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details