Edmund Optics Inc. PCX Lens, 25.0mm Diameter x 85.0mm FL, 980nm V-Coat NT69-569

Description
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
Description
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
PCX Lens, 25.0mm Diameter x 85.0mm FL, 980nm V-Coat
NT69-569
PCX Lens, 25.0mm Diameter x 85.0mm FL, 980nm V-Coat NT69-569
<0.25% Reflection at Design Wavelength Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
  • <0.25% Reflection at Design Wavelength
  • Coatings Available for Diode, HeNe, and Nd:YAG Laser Sources
  • BBAR Coating Options Also Available: MgF2, VIS 0°, VIS-NIR, NIR I, NIR II
  • 405nm, 532nm, 633nm, 785nm, 980nm, 1064nm, 1310nm, and 1550nm V-Coated Options Offered

Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-569
Product Name PCX Lens, 25.0mm Diameter x 85.0mm FL, 980nm V-Coat
Lens Type Spherical Lens
Focal Length 85 mm (3.35 inch)
Center Thickness 4.3 mm (0.1693 inch)
Edge Thickness 2.48 mm (0.0976 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 239 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 103 mm (4.05 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details