Our standard TECHSPEC® Plano-Convex lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of <0.25% per surface at the design wavelength, the lenses will provide superior transmission in applications utilizing multiple optical components.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT69-452 |
| Product Name | PCX Lens, 25.0mm Diameter x 250.0mm FL, 633nm V-Coat |
| Lens Type | Spherical Lens |
| Focal Length | 250 mm (9.84 inch) |
| Center Thickness | 3 mm (0.1181 inch) |
| Edge Thickness | 2.39 mm (0.0941 inch) |