Edmund Optics Inc. 4-6 Wave Mirror 76.2mm x 76.2mm NT69-252

Description
Wide Variety of Shapes and Sizes Available >90% Reflection of Visible Light Contact Us for Custom Sizes 4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.
Description
Wide Variety of Shapes and Sizes Available >90% Reflection of Visible Light Contact Us for Custom Sizes 4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4-6 Wave Mirror 76.2mm x 76.2mm
NT69-252
4-6 Wave Mirror 76.2mm x 76.2mm NT69-252
Wide Variety of Shapes and Sizes Available >90% Reflection of Visible Light Contact Us for Custom Sizes 4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.
  • Wide Variety of Shapes and Sizes Available
  • >90% Reflection of Visible Light
  • Contact Us for Custom Sizes

4 - 6λ First Surface Mirrors are an economical choice for a wide range of applications. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT69-252
Product Name 4-6 Wave Mirror 76.2mm x 76.2mm
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1520-1580nm - 10Z40DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
View Details