Edmund Optics Inc. 50mm Dia Calibration Grade Aspheric Lens, 0.66 NA, Uncoated NT69-143

Description
Aspheric Surface Accuracy of 0.25μm RMS 0.66 and 0.50 NA Lenses Complete Metrology Data Provided Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.
Description
Aspheric Surface Accuracy of 0.25μm RMS 0.66 and 0.50 NA Lenses Complete Metrology Data Provided Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm Dia Calibration Grade Aspheric Lens, 0.66 NA, Uncoated
NT69-143
50mm Dia Calibration Grade Aspheric Lens, 0.66 NA, Uncoated NT69-143
Aspheric Surface Accuracy of 0.25μm RMS 0.66 and 0.50 NA Lenses Complete Metrology Data Provided Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.
  • Aspheric Surface Accuracy of 0.25μm RMS
  • 0.66 and 0.50 NA Lenses
  • Complete Metrology Data Provided

Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-143
Product Name 50mm Dia Calibration Grade Aspheric Lens, 0.66 NA, Uncoated
Lens Type Aspheric
Focal Length 31.25 mm (1.23 inch)
Center Thickness 19.4 mm (0.7638 inch)
Edge Thickness 2.69 mm (0.1059 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-127-R131-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 13.13 mm (0.5168 inch)
View Details