Edmund Optics Inc. 25mm Dia Calibration Grade Aspheric Lens, 0.50 NA, Uncoated NT69-142

Description
Aspheric Surface Accuracy of 0.25μm RMS 0.66 and 0.50 NA Lenses Complete Metrology Data Provided Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.
Description
Aspheric Surface Accuracy of 0.25μm RMS 0.66 and 0.50 NA Lenses Complete Metrology Data Provided Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia Calibration Grade Aspheric Lens, 0.50 NA, Uncoated
NT69-142
25mm Dia Calibration Grade Aspheric Lens, 0.50 NA, Uncoated NT69-142
Aspheric Surface Accuracy of 0.25μm RMS 0.66 and 0.50 NA Lenses Complete Metrology Data Provided Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.
  • Aspheric Surface Accuracy of 0.25μm RMS
  • 0.66 and 0.50 NA Lenses
  • Complete Metrology Data Provided

Our TECHSPEC® Calibration Grade Precision Aspheric Lenses offer the ultimate in performance and precision available from an off-the-shelf polished aspheric lenses. Featuring improved aspheric surface figure, surface quality, and centering specification over our TECHSPEC® Precision Aspheric lenses, these optical components are ideal for integration into R&D; and OEM applications alike. With high numerical apertures, the lenses are ideal for improving the efficiency of low light level detection systems, or for applications requiring a compact optical path.Each aspheric lens is serialized and provided with a complete metrology data package. The test data package includes a surface profile performed on our Taylor Hobson Talysurf Profilometer, an interferogram of the spherical surface, and tested values for diameter, center thickness, and centration. For custom designed calibration grade precision aspheric lenses, coating requirements, or volume pricing, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT69-142
Product Name 25mm Dia Calibration Grade Aspheric Lens, 0.50 NA, Uncoated
Lens Type Aspheric
Focal Length 25 mm (0.9843 inch)
Center Thickness 7.5 mm (0.2953 inch)
Edge Thickness 1.74 mm (0.0685 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details