Edmund Optics Inc. Hybrid Ge Aspheric Lens 25mm Dia x 12.5mm FL 3-5μm Coating NT68-259

Description
Color Corrected for 3 5μm Near Diffraction Limited Focusing Performance Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Hybrid Aspheric Lenses provide diffraction limited focusing performance at any wavelength in the 3 5μm region, and near diffraction limited performance when used over the entire 3 -5μm spectral range. They are ideal for integration into imaging applications, FTIR spectrometers, or any Mid-Wave IR application utilizing a broad band light source.Each hybrid aspheric lens is coated for >95% transmission and <0.5% reflection at 3 5μm for the most efficient use of costly infrared illumination. However, transmission is limited by the inherent diffraction efficiency of the aspheric surface, yielding lower overall transmission at the extremes of the design spectral band. For custom design or coating options, please contact our Sales Department.
Description
Color Corrected for 3 5μm Near Diffraction Limited Focusing Performance Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Hybrid Aspheric Lenses provide diffraction limited focusing performance at any wavelength in the 3 5μm region, and near diffraction limited performance when used over the entire 3 -5μm spectral range. They are ideal for integration into imaging applications, FTIR spectrometers, or any Mid-Wave IR application utilizing a broad band light source.Each hybrid aspheric lens is coated for >95% transmission and <0.5% reflection at 3 5μm for the most efficient use of costly infrared illumination. However, transmission is limited by the inherent diffraction efficiency of the aspheric surface, yielding lower overall transmission at the extremes of the design spectral band. For custom design or coating options, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Hybrid Ge Aspheric Lens 25mm Dia x 12.5mm FL 3-5μm Coating
NT68-259
Hybrid Ge Aspheric Lens 25mm Dia x 12.5mm FL 3-5μm Coating NT68-259
Color Corrected for 3 5μm Near Diffraction Limited Focusing Performance Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Hybrid Aspheric Lenses provide diffraction limited focusing performance at any wavelength in the 3 5μm region, and near diffraction limited performance when used over the entire 3 -5μm spectral range. They are ideal for integration into imaging applications, FTIR spectrometers, or any Mid-Wave IR application utilizing a broad band light source.Each hybrid aspheric lens is coated for >95% transmission and <0.5% reflection at 3 5μm for the most efficient use of costly infrared illumination. However, transmission is limited by the inherent diffraction efficiency of the aspheric surface, yielding lower overall transmission at the extremes of the design spectral band. For custom design or coating options, please contact our Sales Department.
  • Color Corrected for 3 5μm
  • Near Diffraction Limited Focusing Performance
  • Full Prescription Data Available

Our TECHSPEC® Germanium Infrared (IR) Hybrid Aspheric Lenses provide diffraction limited focusing performance at any wavelength in the 3 5μm region, and near diffraction limited performance when used over the entire 3 -5μm spectral range. They are ideal for integration into imaging applications, FTIR spectrometers, or any Mid-Wave IR application utilizing a broad band light source.Each hybrid aspheric lens is coated for >95% transmission and <0.5% reflection at 3 5μm for the most efficient use of costly infrared illumination. However, transmission is limited by the inherent diffraction efficiency of the aspheric surface, yielding lower overall transmission at the extremes of the design spectral band. For custom design or coating options, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-259
Product Name Hybrid Ge Aspheric Lens 25mm Dia x 12.5mm FL 3-5μm Coating
Lens Type Aspheric
Focal Length 12.5 mm (0.4921 inch)
Center Thickness 4.22 mm (0.1661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 948 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 129 mm (5.08 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details