Edmund Optics Inc. Ge Aspheric Lens 25mm Dia x 75mm FL Uncoated NT68-242

Description
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.
Description
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ge Aspheric Lens 25mm Dia x 75mm FL Uncoated
NT68-242
Ge Aspheric Lens 25mm Dia x 75mm FL Uncoated NT68-242
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.
  • Diffraction Limited Performance
  • Variety of Coating Options
  • Full Prescription Data Available

Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-242
Product Name Ge Aspheric Lens 25mm Dia x 75mm FL Uncoated
Lens Type Aspheric
Focal Length 75 mm (2.95 inch)
Center Thickness 2.8 mm (0.1102 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R325-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details