Edmund Optics Inc. Ge Aspheric Lens 25mm Dia x 30mm FL Uncoated NT68-239

Description
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.
Description
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ge Aspheric Lens 25mm Dia x 30mm FL Uncoated
NT68-239
Ge Aspheric Lens 25mm Dia x 30mm FL Uncoated NT68-239
Diffraction Limited Performance Variety of Coating Options Full Prescription Data Available Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.
  • Diffraction Limited Performance
  • Variety of Coating Options
  • Full Prescription Data Available

Our TECHSPEC® Germanium Infrared (IR) Aspheric Lenses provide diffraction limited focusing performance over a broad spectral range in the Mid- and Long Wave infrared regions. Ideal for monochromatic light sources, such as quantum cascade lasers, these lenses offer a high performance alternative to standard plano-convex lenses.Each aspheric lens is available uncoated, or with BBAR coating options. Uncoated germanium has transmission of <50%, so custom anti-reflection (AR) coatings should be considered if specifying an uncoated lens. Each BBAR coated lens offers >95% transmission and <0.5% reflection, making it ideal for integration into a variety of OEM applications. For custom design or coating options, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-239
Product Name Ge Aspheric Lens 25mm Dia x 30mm FL Uncoated
Lens Type Aspheric
Focal Length 30 mm (1.18 inch)
Center Thickness 3.25 mm (0.1280 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150 mm FL, Uncoated - CKV150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Laser Lenses - 2107334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Plano Convex Cylindrical
Lens Features Laser / Heat Resistant
View Details