Our TECHSPEC® Fused Silica PCX Cylinder Lenses are ideal for UV beam shaping, or for applications operating in harsh or rugged environments. Focusing light in only one dimension, cylinder lenses are commonly used with linear sensor arrays, or to create a line from a laser source. For custom coating requirements, please contact our Sales Department.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT68-170 |
| Product Name | UV PCX Cylinder Lens 12.5mm Diameter x 75mm FL Uncoated |
| Lens Type | Cylindrical Lens |
| Focal Length | 75 mm (2.95 inch) |
| Center Thickness | 2 mm (0.0787 inch) |
| Edge Thickness | 1.43 mm (0.0563 inch) |