Edmund Optics Inc. Replicated Asphere 0.22NA, 8mm Dia x 14.8mm EFL, 1250 - 1650nm NT68-148

Description
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.
Description
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Replicated Asphere 0.22NA, 8mm Dia x 14.8mm EFL, 1250 - 1650nm
NT68-148
Replicated Asphere 0.22NA, 8mm Dia x 14.8mm EFL, 1250 - 1650nm NT68-148
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.
  • Low-Cost, Aspherized Design
  • Micro Sizes
  • Multiple Coating Options Available

Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-148
Product Name Replicated Asphere 0.22NA, 8mm Dia x 14.8mm EFL, 1250 - 1650nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details