Edmund Optics Inc. Replicated Asphere 0.20NA, 6mm Dia x 11mm EFL, 780 - 1080nm NT68-134

Description
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.
Description
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Replicated Asphere 0.20NA, 6mm Dia x 11mm EFL, 780 - 1080nm
NT68-134
Replicated Asphere 0.20NA, 6mm Dia x 11mm EFL, 780 - 1080nm NT68-134
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.
  • Low-Cost, Aspherized Design
  • Micro Sizes
  • Multiple Coating Options Available

Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-134
Product Name Replicated Asphere 0.20NA, 6mm Dia x 11mm EFL, 780 - 1080nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Meniscus Lenses - LMS-254-R1266-R3220-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details