Edmund Optics Inc. Replicated Asphere 0.30NA, 6.5mm Dia x 7.5mm EFL, Uncoated NT68-112

Description
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.
Description
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Replicated Asphere 0.30NA, 6.5mm Dia x 7.5mm EFL, Uncoated
NT68-112
Replicated Asphere 0.30NA, 6.5mm Dia x 7.5mm EFL, Uncoated NT68-112
Low-Cost, Aspherized Design Micro Sizes Multiple Coating Options Available Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.
  • Low-Cost, Aspherized Design
  • Micro Sizes
  • Multiple Coating Options Available

Our Replicated Aspheric Lenses offer a low-cost alternative to molded micro aspheric lenses (or aspheres). Fabricated utilizing the same method as our award winning TECHSPEC® Aspherized Achromatic Lenses, these lenses are ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are diffraction-limited and have low wavefront distortion. Each lens is corrected for spherical aberration, coma, astigmatism, and spherochromatism, even at high numerical apertures. All lenses are available uncoated, or with a variety of broadband Anti-Reflection (AR) coating options. For custom lens designs or custom AR coating requirements, please contact our Sales Department. Full prescription data available for each lens.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-112
Product Name Replicated Asphere 0.30NA, 6.5mm Dia x 7.5mm EFL, Uncoated
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-508-R1380-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details