Edmund Optics Inc. 12.5mm H x 25mm L x 12.5mm FL Cylinder Lens MgF2 Coating NT68-043

Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm H x 25mm L x 12.5mm FL Cylinder Lens MgF2 Coating
NT68-043
12.5mm H x 25mm L x 12.5mm FL Cylinder Lens MgF2 Coating NT68-043
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-043
Product Name 12.5mm H x 25mm L x 12.5mm FL Cylinder Lens MgF2 Coating
Lens Type Cylindrical Lens
Focal Length 12.5 mm (0.4921 inch)
Center Thickness 3.8 mm (0.1496 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19mm, -50mm FL, 650-1000nm - CKV050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Positive Fresnel Lense - SC 209 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 138 mm (5.43 inch)
View Details