Edmund Optics Inc. 6mm Dia x 18mm FL Cylinder Lens MgF2 Coating NT68-041

Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
6mm Dia x 18mm FL Cylinder Lens MgF2 Coating
NT68-041
6mm Dia x 18mm FL Cylinder Lens MgF2 Coating NT68-041
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-041
Product Name 6mm Dia x 18mm FL Cylinder Lens MgF2 Coating
Lens Type Cylindrical Lens
Focal Length 18 mm (0.7087 inch)
Center Thickness 1.8 mm (0.0709 inch)
Edge Thickness 1.3 mm (0.0512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm, -6.4mm FL, Uncoated - CKV006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details
Laser Lenses - 1271548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Moulded Multi Rod
Lens Features Laser / Heat Resistant
View Details