Edmund Optics Inc. Double-Concave Lens, 6mm Dia. x -6mm FL, NIR II Coating NT68-005

Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Double-Concave Lenses Have Two Inward Curved Surfaces and a Negative Focal Length Used for Image Reduction and to Spread Light Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Double-Concave Lenses Have Two Inward Curved Surfaces and a Negative Focal Length Used for Image Reduction and to Spread Light Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Concave Lens, 6mm Dia. x -6mm FL, NIR II Coating
NT68-005
Double-Concave Lens, 6mm Dia. x -6mm FL, NIR II Coating NT68-005
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Double-Concave Lenses Have Two Inward Curved Surfaces and a Negative Focal Length Used for Image Reduction and to Spread Light Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
  • AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm
  • Double-Concave Lenses Have Two Inward Curved Surfaces and a Negative Focal Length
  • Used for Image Reduction and to Spread Light

Double-Concave (DCV) Lenses have two inward curved surfaces and a negative focal length. They are used for image reduction and to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT68-005
Product Name Double-Concave Lens, 6mm Dia. x -6mm FL, NIR II Coating
Lens Type Spherical Lens
Lens Application Infrared
Focal Length -6 mm (-0.2362 inch)
Center Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lenses - LPX-508-R1550-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature 155 mm (6.1 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, Uncoated - KBX028 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 23.83 mm (0.9382 inch)
Center Thickness 4.61 mm (0.1815 inch)
View Details