Edmund Optics Inc. Plano-Concave Lens, 3.0mm Diameter x -6 FL, NIR II Coating NT67-979

Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Concave (PCV) lenses have one flat and one inward curved surface. PCV lenses have a negative focal length and are used for image reduction or to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
Description
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Concave (PCV) lenses have one flat and one inward curved surface. PCV lenses have a negative focal length and are used for image reduction or to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Concave Lens, 3.0mm Diameter x -6 FL, NIR II Coating
NT67-979
Plano-Concave Lens, 3.0mm Diameter x -6 FL, NIR II Coating NT67-979
AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm Designed for 0° Angle of Incidence Plano-Concave (PCV) lenses have one flat and one inward curved surface. PCV lenses have a negative focal length and are used for image reduction or to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.
  • AR Coated to Provide <0.7% Reflectance per Surface for 750 - 1550nm
  • Designed for 0° Angle of Incidence

Plano-Concave (PCV) lenses have one flat and one inward curved surface. PCV lenses have a negative focal length and are used for image reduction or to spread light.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, VIS-NIR and NIR I.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-979
Product Name Plano-Concave Lens, 3.0mm Diameter x -6 FL, NIR II Coating
Lens Type Spherical Lens
Lens Application Infrared
Focal Length -6 mm (-0.2362 inch)
Center Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - DC 434U neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -255 mm (-10.05 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Optical Lenses - Powell Lenses - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Aspheric; Powell
Lens Application Visible
Center Thickness 7 to 9 mm (0.2756 to 0.3543 inch)
View Details