Edmund Optics Inc. Laser Grade PCX Lens, 25mm Diameter x 150mm FL, 532nm Coating NT67-967

Description
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.
Description
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser Grade PCX Lens, 25mm Diameter x 150mm FL, 532nm Coating
NT67-967
Laser Grade PCX Lens, 25mm Diameter x 150mm FL, 532nm Coating NT67-967
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.
  • High Damage Threshold
  • Fused Silica Substrate

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-967
Product Name Laser Grade PCX Lens, 25mm Diameter x 150mm FL, 532nm Coating
Lens Type Spherical Lens
Focal Length 150 mm (5.91 inch)
Center Thickness 3.18 mm (0.1252 inch)
Edge Thickness 2.04 mm (0.0803 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, Uncoated - KPA19 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
View Details