Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT67-959 |
| Product Name | Laser Grade PCX Lens, 12mm Diameter x 18mm FL, 532nm Coating |
| Lens Type | Spherical Lens |
| Focal Length | 18 mm (0.7087 inch) |
| Center Thickness | 4 mm (0.1575 inch) |
| Edge Thickness | 1.41 mm (0.0555 inch) |