Edmund Optics Inc. Laser Grade PCX Lens, 12mm Diameter x 18mm FL, 266nm Coating NT67-939

Description
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.
Description
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Laser Grade PCX Lens, 12mm Diameter x 18mm FL, 266nm Coating
NT67-939
Laser Grade PCX Lens, 12mm Diameter x 18mm FL, 266nm Coating NT67-939
High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.
  • High Damage Threshold
  • Fused Silica Substrate

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade Plano-Convex (PCX) Lenses are ideal for high energy laser applications. Featuring precision fused silica substrates, these lenses offer improved surface quality and irregularity versus our TECHSPEC® UV Fused Silica PCX Lenses. Custom laser line coatings between 193 and 2200nm are available, please contact our Sales Department with your inquiries.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT67-939
Product Name Laser Grade PCX Lens, 12mm Diameter x 18mm FL, 266nm Coating
Lens Type Spherical Lens
Focal Length 18 mm (0.7087 inch)
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 1.41 mm (0.0555 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details